Crane Aerospace & Electronics Mixers CDB-9009

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDB-9009 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Mixers
CDB-9009
Mixers CDB-9009
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDB-9009
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 500 to 2000 MHz
View Details
Mixers - DMF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 700 to 2000 MHz
View Details
Mixers - M-109A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DMF-8A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1500 MHz
View Details