Mini-Circuits 3.7GHZ 10GHZ Rf Mixer SIM-14LH+

Description
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD Product overview: SIM-14LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ, 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.7GHZ, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-14LH+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD Product overview: SIM-14LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ, 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.7GHZ, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-14LH+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.7GHZ 10GHZ Rf Mixer - 861-SIM-14LH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.7GHZ 10GHZ Rf Mixer
861-SIM-14LH+
3.7GHZ 10GHZ Rf Mixer 861-SIM-14LH+
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD Product overview: SIM-14LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ, 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.7GHZ, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-14LH+ can be used for catalog matching and distributor lookup.

IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD Product overview: SIM-14LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ, 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.7GHZ, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-14LH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-SIM-14LH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz

RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz

Buy Now Datasheet
RF Mixers - SIM-14LH+ - 895011-SIM-14LH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-14LH+
895011-SIM-14LH+
RF Mixers - SIM-14LH+ 895011-SIM-14LH+
Manufacturer: Mini-Circuits Win Source Part Number: 895011-SIM-14LH+ Features: RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 895011-SIM-14LH+
Features: RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Mixers - SIM-14LH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-14LH+
RF Mixers SIM-14LH+
RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz

RF Mixer IC ISM, VAST, WIFI Up/Down Converter 3.7GHz ~ 10GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - SIM-14LH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-14LH+
RF and Wireless - RF Mixers SIM-14LH+
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD

IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-SIM-14LH+ 3157-SIM-14LH+TR-ND 895011-SIM-14LH+ SIM-14LH+ SIM-14LH+
Product Name 3.7GHZ 10GHZ Rf Mixer RF Mixers RF Mixers - SIM-14LH+ RF Mixers RF and Wireless - RF Mixers
Package Type Tape & Reel (TR) Surface Mount; 8-SMD, No Lead Surface Mount Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-SRA-1-1+-ND - DigiKey
Specs
Package Type Surface Mount; 8-DIP Module
RF 5 to 2000 MHz
View Details
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
Mixers - DMS-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details