Mini-Circuits Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω SIF-50+

Description
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SIF-50+ is a 50Ω coaxial bandpass filter designed for harmonic rejection and lab use, with a passband of 41 to 58 MHz and a maximum RF power input of 0.5W. It operates from -55°C to 100°C and features a rugged shielded case with a CASE STYLE: FF99. Typical insertion loss is 0.21 dB at 50 MHz, with a return loss of 30.0 dB and VSWR of 1.3:1 in the passband and stopbands. The filter is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SIF-50+ is a 50Ω coaxial bandpass filter designed for harmonic rejection and lab use, with a passband of 41 to 58 MHz and a maximum RF power input of 0.5W. It operates from -55°C to 100°C and features a rugged shielded case with a CASE STYLE: FF99. Typical insertion loss is 0.21 dB at 50 MHz, with a return loss of 30.0 dB and VSWR of 1.3:1 in the passband and stopbands. The filter is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω - SIF-50+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
SIF-50+
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω SIF-50+
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω

Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SIF-50+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 50MHZ SMA

RF FILTER BAND PASS 50MHZ SMA

Buy Now Datasheet
RF Filters - SIF-50+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SIF-50+
RF Filters SIF-50+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number SIF-50+ 3157-SIF-50+-ND SIF-50+
Product Name Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Filter Technology Passive Filter
Fc 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 400 - 600 MHz, 50Ω - BFTC-500+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-BLP-1.9+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 47 - 49 MHz, 50Ω - BPF-B48+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω - ZABP-495-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 495 dB
View Details