Mini-Circuits 1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω SFMP-5075+

Description
Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M (75W) connectors.
Request a Quote
Description
Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M (75W) connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFMP-5075+ is a coaxial 50/75\u2126 matching transformer designed for impedance matching in systems operating from DC to 2500 MHz, such as CATV and broadband networks. It features an SMA-F (50\u2126) to F-Type-M (75\u2126) connector interface, handles up to 1 W RF power, and passes DC current up to 350 mA. The device has a typical insertion loss of 0.4 dB and a maximum DC resistance of 0.08 \u2126. It is housed in a nickel-plated brass case measuring 2.22 in. in length and 0.67 in. in diameter, with an operating temperature range of -40\u00b0C to 85\u00b0C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SFMP-5075+ is a coaxial 50/75\u2126 matching transformer designed for impedance matching in systems operating from DC to 2500 MHz, such as CATV and broadband networks. It features an SMA-F (50\u2126) to F-Type-M (75\u2126) connector interface, handles up to 1 W RF power, and passes DC current up to 350 mA. The device has a typical insertion loss of 0.4 dB and a maximum DC resistance of 0.08 \u2126. It is housed in a nickel-plated brass case measuring 2.22 in. in length and 0.67 in. in diameter, with an operating temperature range of -40\u00b0C to 85\u00b0C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - SFMP-5075+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω
SFMP-5075+
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω SFMP-5075+
Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M (75W) connectors.

Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a priority. The transformer handles RF input power up to 1W and is capable of passing DC current up to 350mA. Measuring only 2.22 (l) x 0.67” (dia.), the transformer comes housed in a rugged, nickel-plated brass case with SMA-F (50W) to F-Type-M (75W) connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SFMP-5075+
Product Name 1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω - ADTT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω - TC4-1W-7A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers