Surface mount RF transformer for impedance matching in the 125 to 135 MHz range with a 4:1 impedance ratio and 50Ω system impedance. It has a plastic case with leads, conforming to case style AT224-1, measuring 3.81 × 3.81 × 4.06 mm. Insertion loss is 1 dB maximum over the operating band. Operating temperature ranges from -40°C to +85°C, with a maximum RF power rating of 0.25 W and DC current limit of 30 mA. Weight is 0.15 grams. Aqueous washable and designed for CATV applications.
1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω
RF Balun 125MHz ~ 135MHz 1:4 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-1W-7A+ | 3157-TC4-1W-7A+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |