ADTT1.5-1+ is a surface mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.25 to 300 MHz with a 50Ω impedance. It features a case style CD636 measuring 7.87 x 6.91 x 2.54 mm, with a maximum operating temperature of 85°C and storage temperature range from -55°C to 100°C. The transformer supports 0.25W RF power and 30mA DC current, with typical insertion loss of 0.3 dB and return loss exceeding 15 dB within its 1 dB bandwidth. Amplitude unbalance is 0.15 dB typ. and phase unbalance is 1 deg. typ. within the same bandwidth. The part is aqueous washable and RoHS compliant.
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω
RF Balun 250kHz ~ 300MHz 1:1.5 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADTT1.5-1+ | 3157-ADTT1.5-1+TR-ND |
| Product Name | 1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |