Mini-Circuits 1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω JTX-4-10T+

Description
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and balanced amplifiers, operating from 50 to 1000 MHz with a 1:4 turns ratio and 50 Ω impedance. It has a BH292 case style measuring 7.11 × 7.87 × 2.54 mm, with an operating temperature range of -20°C to 85°C and maximum RF power of 0.25 W. Typical insertion loss is 1.4 dB, return loss is 22 dB, amplitude unbalance is 0.2 dB, and phase unbalance is 2 degrees within the 1 dB bandwidth. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and balanced amplifiers, operating from 50 to 1000 MHz with a 1:4 turns ratio and 50 Ω impedance. It has a BH292 case style measuring 7.11 × 7.87 × 2.54 mm, with an operating temperature range of -20°C to 85°C and maximum RF power of 0.25 W. Typical insertion loss is 1.4 dB, return loss is 22 dB, amplitude unbalance is 0.2 dB, and phase unbalance is 2 degrees within the 1 dB bandwidth. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω - JTX-4-10T+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω
JTX-4-10T+
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω JTX-4-10T+
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω

1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-JTX-4-10T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 50MHz ~ 1GHz 1:4 6-SMD, J-Lead

RF Balun 50MHz ~ 1GHz 1:4 6-SMD, J-Lead

Buy Now Datasheet
Balun - 3157-JTX-4-10T+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 50MHZ ~ 1GHZ 1:4

BALUN 50MHZ ~ 1GHZ 1:4

Buy Now Datasheet
Balun - 3157-JTX-4-10T+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 50MHZ ~ 1GHZ 1:4

BALUN 50MHZ ~ 1GHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number JTX-4-10T+ 3157-JTX-4-10T+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω - SCTX1-83-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - T1-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - NCS2-592+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers