Mini-Circuits 4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SCP-4-4-75+

Description
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote Datasheet
Description
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SCP-4-4-75+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
SCP-4-4-75+
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SCP-4-4-75+
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCP-4-4-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-4-4-75+TR-ND
RF Power Dividers/Splitters 3157-SCP-4-4-75+TR-ND
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SCP-4-4-75+ - SCP-4-4-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCP-4-4-75+
SCP-4-4-75+
RF Power Dividers/Splitters - SCP-4-4-75+ SCP-4-4-75+
Manufacturer: Mini-Circuits Win Source Part Number: 893858-SCP-4-4-75+ Features: RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead Package: Reel - TR Package: 8-SMD, Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893858-SCP-4-4-75+
Features: RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead
Package: Reel - TR
Package: 8-SMD, Flat Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
10MHZ 1GHZ Rf Power Divider Splitter - 851-SCP-4-4-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1GHZ Rf Power Divider Splitter
851-SCP-4-4-75+
10MHZ 1GHZ Rf Power Divider Splitter 851-SCP-4-4-75+
RF PWR DVDR 10MHZ-1GHZ 8SMD Product overview: SCP-4-4-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-4-4-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1GHZ 8SMD Product overview: SCP-4-4-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-4-4-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCP-4-4-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCP-4-4-75+
RF Power Dividers/Splitters SCP-4-4-75+
RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCP-4-4-75+ 3157-SCP-4-4-75+TR-ND SCP-4-4-75+ 851-SCP-4-4-75+ SCP-4-4-75+
Product Name 4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω RF Power Dividers/Splitters RF Power Dividers/Splitters - SCP-4-4-75+ 10MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type / Form Factor 8-SMD, Flat Leads Tape & Reel (TR) 8-SMD, Flat Lead
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Ways Core & Wire Power Splitter, 1 - 500 MHz, 50Ω - AD4PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 500.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC3PD-18263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 35.00 dB
View Details
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω - JSPQ-80+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω - ADQ-32W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 104.00 to 340.00 MHz
View Details
5 suppliers