Manufacturer: Mini-Circuits
Win Source Part Number: 894155-SEPS-3-33+
Features: RF Power Divider 700 MHz ~ 3 GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead
Package: Reel - TR
Package: 22-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8517.70.0000
Other Part Number: 3157-SEPS-3-33+DKR, 3157-SEPS-3-33+TR, 3157-SEPS-3-33+CT
RF PWR DVDR 700MHZ-3GHZ 22SMD Product overview: SEPS-3-33+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 700MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-3-33+ can be used for catalog matching and distributor lookup.
RF Power Divider 700MHz ~ 3GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead
RF Power Divider 700MHz ~ 3GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead
RF Power Divider 700MHz ~ 3GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead
RF Power Divider 700 MHz ~ 3 GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | SEPS-3-33+ | 851-SEPS-3-33+ | 3157-SEPS-3-33+TR-ND | SEPS-3-33+ |
| Product Name | RF Power Dividers/Splitters - SEPS-3-33+ | 700MHZ 3GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 22-SMD, No Lead | 22-SMD, No Lead | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |