The Model 6070240 is a 2-way power divider designed for microwave applications from 7 to 24 GHz. It features a compact size with 3.5 mm female connectors, weighs 2.0 ounces, and maintains a maximum VSWR of 1.6, maximum insertion loss of 1.25 dB, minimum isolation of 18 dB, maximum amplitude tracking of ±0.4 dB, and maximum phase tracking of ±6°. The device is rated for 10 watts input power with 2:1 load VSWR.
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications including emerging mmWave and 6G markets.. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 2-way power divider, Model 6070240, offers high performance over the ultra-broadband frequency range of 7.0 to 24.0 GHz (C- thru K-Bands), in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6070240 covers the full frequency range from 7.0 to 24.0 GHz (C- thru K-Bands) with 18.0 dB Isolation and ±0.4 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of 1.25 dB across the full frequency range. Maximum VSWR is 1.6. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirement.
The power divider is a compact package measuring just 2.25 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 2.0-ounces, and comes with standard 3.5mm Female Connectors.
KRYTAR’s new power divider offers excellent frequency coverage in a single package and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The KRYTAR line of power dividers offer excellent solutions mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6070240 |
| Product Name | 2-Way Power Dividers 6070240 |
| 0º Power Divider Division: | 2-Way |