Mini-Circuits RF Power Dividers/Splitters SCG-3-592+

Description
RF Power Divider 4.4GHz ~ 5.9GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Power Divider 4.4GHz ~ 5.9GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCG-3-592+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-3-592+TR-ND
RF Power Dividers/Splitters 3157-SCG-3-592+TR-ND
RF Power Divider 4.4GHz ~ 5.9GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4.4GHz ~ 5.9GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - SCG-3-592+ - SCG-3-592+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCG-3-592+
SCG-3-592+
RF Power Dividers/Splitters - SCG-3-592+ SCG-3-592+
Manufacturer: Mini-Circuits Win Source Part Number: 893838-SCG-3-592+ Features: RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893838-SCG-3-592+
Features: RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
4.4GHZ 5.9GHZ Rf Power Divider Splitter - 851-SCG-3-592+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4GHZ 5.9GHZ Rf Power Divider Splitter
851-SCG-3-592+
4.4GHZ 5.9GHZ Rf Power Divider Splitter 851-SCG-3-592+
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 Product overview: SCG-3-592+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4GHZ, 5.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4.4GHZ, 5.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-592+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 4.4GHZ-5.9GHZ 0805 Product overview: SCG-3-592+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4GHZ, 5.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4.4GHZ, 5.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-592+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCG-3-592+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCG-3-592+
RF Power Dividers/Splitters SCG-3-592+
RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SCG-3-592+TR-ND SCG-3-592+ 851-SCG-3-592+ SCG-3-592+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - SCG-3-592+ 4.4GHZ 5.9GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad Tape & Reel (TR) 0805 (2012 Metric), 6 PC Pad
Insertion Loss 1.20 dB 1.20 dB 1.20 dB
Isolation 13.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rx Splitter - 5o2471U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC16PD-K0644+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 2.20 dB
Isolation 18.00 dB
View Details