Mini-Circuits RF Power Dividers/Splitters SCG-3-272+

Description
POWER SPLITTER
Request a Quote Datasheet
Description
POWER SPLITTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCG-3-272+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-3-272+DKR-ND
RF Power Dividers/Splitters 3157-SCG-3-272+DKR-ND
POWER SPLITTER

POWER SPLITTER

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-3-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-3-272+TR-ND
RF Power Dividers/Splitters 3157-SCG-3-272+TR-ND
POWER SPLITTER

POWER SPLITTER

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-3-272+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-3-272+CT-ND
RF Power Dividers/Splitters 3157-SCG-3-272+CT-ND
POWER SPLITTER

POWER SPLITTER

Buy Now Datasheet
Rf Power Divider Splitter - 851-SCG-3-272+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-SCG-3-272+
Rf Power Divider Splitter 851-SCG-3-272+
POWER SPLITTER Product overview: SCG-3-272+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-272+ can be used for catalog matching and distributor lookup.

POWER SPLITTER Product overview: SCG-3-272+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-272+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCG-3-272+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCG-3-272+
RF Power Dividers/Splitters SCG-3-272+
RF Power Divider 1.8 GHz ~ 2.7 GHz Isolation (Min) 11dB, 13.5dB Return Loss, 10° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.8 GHz ~ 2.7 GHz Isolation (Min) 11dB, 13.5dB Return Loss, 10° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SCG-3-272+DKR-ND 851-SCG-3-272+ SCG-3-272+
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 1.10 dB 1.10 dB 1.10 dB
Isolation 11.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω - TCP-2-182-75X+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1800.00 MHz
View Details
4 suppliers
3-Way Power Dividers/Combiners - NPD3-80-300-20-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 80.00 to 300.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06407-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 2.50 dB
View Details
2 suppliers