Mini-Circuits 2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω TCP-2-182-75X+

Description
Mini-Circuits’ TCP-2-182-75X+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 50 to 1800 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment, as well as other broadband
Request a Quote
Description
Mini-Circuits’ TCP-2-182-75X+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 50 to 1800 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment, as well as other broadband
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCP-2-182-75X+ is a 75Ω 2-way 0° surface-mount power splitter/combiner designed for broadband applications including DOCSIS® 3.1, CATV, and VHF/UHF systems, operating from 5 to 1800 MHz with a typical insertion loss of 0.8 dB and 0.5 W RF power handling as a splitter. It features a DB1627 case measuring 0.16 x 0.15 x 0.16 inches, with TopHat® for improved pick-and-place assembly, and requires external 0.7 pF capacitors and a 150Ω resistor for impedance matching. The device provides minimum 26 dB isolation, maximal 0.15 dB amplitude unbalance, and 2.0° phase unbalance across its band, operates from -40°C to 85°C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCP-2-182-75X+ is a 75Ω 2-way 0° surface-mount power splitter/combiner designed for broadband applications including DOCSIS® 3.1, CATV, and VHF/UHF systems, operating from 5 to 1800 MHz with a typical insertion loss of 0.8 dB and 0.5 W RF power handling as a splitter. It features a DB1627 case measuring 0.16 x 0.15 x 0.16 inches, with TopHat® for improved pick-and-place assembly, and requires external 0.7 pF capacitors and a 150Ω resistor for impedance matching. The device provides minimum 26 dB isolation, maximal 0.15 dB amplitude unbalance, and 2.0° phase unbalance across its band, operates from -40°C to 85°C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω - TCP-2-182-75X+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω
TCP-2-182-75X+
2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω TCP-2-182-75X+
Mini-Circuits’ TCP-2-182-75X+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 50 to 1800 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment, as well as other broadband

Mini-Circuits’ TCP-2-182-75X+ is a 75Ω 2-way 0˚ surface-mount power splitter/combiner covering the 50 to 1800 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment, as well as other broadband

Supplier's Site Datasheet
10MHZ 1.8GHZ Rf Power Divider Splitter - 851-TCP-2-182-75X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1.8GHZ Rf Power Divider Splitter
851-TCP-2-182-75X+
10MHZ 1.8GHZ Rf Power Divider Splitter 851-TCP-2-182-75X+
RF PWR DVDR 10MHZ-1.8GHZ 6SMD Product overview: TCP-2-182-75X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.8GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-182-75X+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1.8GHZ 6SMD Product overview: TCP-2-182-75X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.8GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-182-75X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-182-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-182-75X+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-182-75X+TR-ND
RF Power Divider 10MHz ~ 1.8GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 10MHz ~ 1.8GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-182-75X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-182-75X+
RF Power Dividers/Splitters TCP-2-182-75X+
RF Power Divider 10 MHz ~ 1.8 GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 10 MHz ~ 1.8 GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TCP-2-182-75X+ 851-TCP-2-182-75X+ 3157-TCP-2-182-75X+TR-ND TCP-2-182-75X+
Product Name 2 Ways Core & Wire Power Splitter, 10 - 1800 MHz, 75Ω 10MHZ 1.8GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1800.00 MHz 10.00 to 1800.00 MHz 10.00 to 1800.00 MHz
Insertion Loss 1.70 dB 1.70 dB 1.70 dB 1.70 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

6GHZ Rf Power Divider Splitter - 851-SRSC-4-63+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-1-N+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.60 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SBTC-2-20+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead, 5 Leads
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
4 suppliers
800MHZ 1.375GHZ Rf Power Divider Splitter - 851-QCN-12D+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 800.00 to 1375.00 MHz
View Details
3 suppliers