Mini-Circuits 1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω SBTX2-113-2W+

Description
Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction on a 8-lead PCB unit measures 0.32 x 0.32 x 0.69 accom- modating dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction on a 8-lead PCB unit measures 0.32 x 0.32 x 0.69 accom- modating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω - SBTX2-113-2W+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω
SBTX2-113-2W+
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω SBTX2-113-2W+
Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction on a 8-lead PCB unit measures 0.32 x 0.32 x 0.69 accom- modating dense circuit board layouts.

Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction on a 8-lead PCB unit measures 0.32 x 0.32 x 0.69 accom- modating dense circuit board layouts.

Supplier's Site Datasheet
Balun - 3157-SBTX2-113-2W+-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.6GHz ~ 11GHz 1:2 8-SMD, No Lead

RF Balun 2.6GHz ~ 11GHz 1:2 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number SBTX2-113-2W+ 3157-SBTX2-113-2W+-ND
Product Name 1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω - NCS2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-13-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω - NCS4-102+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω - Z7550-FMSFDC+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details