The ADT1.5-1+ is a surface-mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.5 to 650 MHz with a 50 Ω system impedance and a 1.5:1 impedance ratio. It is packaged in a CD542 case measuring 7.87 × 6.91 × 2.84 mm with a height of 0.76 mm. Insertion loss is 0.3 dB typical at mid-band and does not exceed 0.8 dB from 0.8 to 500 MHz. Return loss is typically 17 dB within the 1 dB bandwidth. The device handles up to 1 W RF power and 30 mA DC current with an operating temperature range of -20°C to +85°C. It is aqueous washable and protected under US Patent 6,133,525.
1:1.5 CORE & WIRE Transformer, 0.5 - 650 MHz, 50Ω
RF Balun 500kHz ~ 650MHz 1:1.5 6-SMD, Flat Leads
RF Balun 500kHz ~ 650MHz 1:1.5 6-SMD, Flat Leads
RF Balun 500kHz ~ 650MHz 1:1.5 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT1.5-1+ | 3157-ADT1.5-1+CT-ND |
| Product Name | 1:1.5 CORE & WIRE Transformer, 0.5 - 650 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |