Mini-Circuits 200MHZ 2GHZ Rf Power Divider Splitter SBTC-2-20+

Description
RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ 2GHZ Rf Power Divider Splitter - 851-SBTC-2-20+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ 2GHZ Rf Power Divider Splitter
851-SBTC-2-20+
200MHZ 2GHZ Rf Power Divider Splitter 851-SBTC-2-20+
RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-20+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-20+TR-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-20+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-20+CT-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-20+DKR-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - SBTC-2-20+ - SBTC-2-20+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-20+
SBTC-2-20+
RF Power Dividers/Splitters - SBTC-2-20+ SBTC-2-20+
Manufacturer: Mini-Circuits Win Source Part Number: 314264-SBTC-2-20+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 314264-SBTC-2-20+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - SBTC-2-20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-20+
RF Power Dividers/Splitters SBTC-2-20+
RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SBTC-2-20+ 3157-SBTC-2-20+TR-ND SBTC-2-20+ SBTC-2-20+
Product Name 200MHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - SBTC-2-20+ RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, No Lead, 5 Leads 6-SMD, No Lead, 5 Leads
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
3-Way Power Dividers/Combiners - NPD3-1100-1700 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA, TNC
Frequency 1100.00 to 1700.00 MHz
View Details