Mini-Circuits Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω SBP-60+

Description
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBP-60+ is a 50Ω elliptic bandpass filter designed for signal processing applications from 55 to 67 MHz, with a maximum insertion loss of 1.5 dB and a typical 20 dB to 3 dB bandwidth ratio of 1.76. It features an SMA connector, a rugged shielded case in style FF99, and operates from -55°C to 100°C with a maximum RF input power of 0.5 W. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SBP-60+ is a 50Ω elliptic bandpass filter designed for signal processing applications from 55 to 67 MHz, with a maximum insertion loss of 1.5 dB and a typical 20 dB to 3 dB bandwidth ratio of 1.76. It features an SMA connector, a rugged shielded case in style FF99, and operates from -55°C to 100°C with a maximum RF input power of 0.5 W. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - SBP-60+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
SBP-60+
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω SBP-60+
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω

Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-60+
Product Name Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1525 - 1585 MHz, 50Ω - CBP-1555C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-880D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2075 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 230 - 297 MHz, 50Ω - RBP-263+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers