2.075GHz Center High Pass Ceramic Filter 2.25GHz 50Ohm 4-SMD, No Lead
CER FILTER 2.075GHZ HIGH PASS
CER FILTER 2.075GHZ HIGH PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 714354-HFCN-880D+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LTCC HIGH PASS FILTER, 950 - 320
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF High Pass Filters |
| Product Number | 3157-HFCN-880D+TR-ND | HFCN-880D+ | HFCN-880D+ |
| Product Name | Ceramic Filters | Ceramic Filters - HFCN-880D+ | Ceramic Filters |
| Filter Technology | Passive Filter |