The ROS-470-519+ is a surface mount voltage controlled oscillator designed for tuning in the 340 to 470 MHz range with a 5 V control voltage, intended for use in wireless, military communication, and radar systems. It operates from a 5 V supply with a maximum current of 35 mA and is housed in a CK605 case measuring 12.70 × 12.70 × 4.57 mm. The device exhibits linear tuning sensitivity of 38-58 MHz/V, phase noise of -78 dBc/Hz at 1 kHz offset, and harmonic suppression better than -90 dBc. It is RoHS compliant and rated for operation from -55°C to 85°C with an absolute maximum supply voltage of 6 V and tuning voltage of 7 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-470-519+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |