The ROS-5580-119+ is a frequency doubler VCO designed for wireless communications and point-to-point radio, operating from 5440 to 5580 MHz with a 5V tuning voltage range and 50 ohm impedance. It is housed in a CK1113 case measuring 12.70 × 12.70 × 5.59 mm with 16 terminals, and is RoHS compliant. The device delivers -0.5 dBm minimum output power, has a tuning sensitivity of 68-72 MHz/V, and exhibits phase noise of -75 dBc/Hz at 1 kHz offset and -143 dBc/Hz at 1 MHz offset. Maximum supply voltage is 6V, tuning voltage is 7V, and operating temperature ranges from -55°C to 85°C. Harmonic suppression is -90 dBc for F0.5, -16 dBc for F1.5, and -25 dBc for F2. Pulling and pushing are specified as 0.3 MHz/V max and 0.8 MHz/V max respectively.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-5580-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |