The ROS-1000C-319R+ is a voltage-controlled oscillator designed for military and avionics applications, operating at 1000 MHz with a 50 Ω output impedance. It is packaged in a metal case measuring 0.500" x 0.500" x 0.220" and features surface-mount compatibility. The oscillator has a typical phase noise of -125 dBc/Hz at a 10 kHz offset, frequency pulling of 0.1 MHz, and pushing of 0.04 MHz/V. Harmonic suppression is typically -22 dBc. It operates from -55°C to 85°C, has a maximum supply voltage of 8 V, and a maximum tuning voltage of 7 V. The part is RoHS compliant and aqueous washable.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1000C-319R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |