The ROS-2600C+ is a surface-mount voltage-controlled oscillator covering a tuning range of 2130 to 2600 MHz with a typical output power of +6.7 dBm and a phase noise of -78 dBc/Hz at 1 kHz offset. It operates with a supply voltage of 4.5 to 5.5 V and draws a maximum current of 8 mA. The device features linear tuning sensitivity of 16 MHz/V, low pulling of 0.5 MHz/V, and low pushing of 0.5 MHz/V. Housed in a CK1113 case measuring 12.70 x 12.70 x 5.59 mm, it supports aqueous washability and is RoHS compliant. Performance is specified over an operating temperature range of -55°C to 85°C with no harmonic content exceeding -90 dBc and a supply voltage rating up to 8.5 V or tuning voltage up to 18.0 V to avoid permanent damage.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2600C+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |