The JTOS-300P+ is a surface mount voltage controlled oscillator designed for PLL circuitry, measurement instrumentation, and frequency synthesizers, operating between 148 and 174 MHz with a 5V tuning voltage range. It is housed in a BK377 case measuring 12.83 x 20.32 x 13.34 mm and features a 50 ohm impedance system. The device provides a typical output power of +10 dBm, phase noise of -82 dBc/Hz at 1 kHz offset, and tuning sensitivity of 10-14 MHz/V with harmonics below -27 dBc. It operates reliably from -55°C to 85°C and is RoHS compliant.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | JTOS-300P+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |