The ROS-2490+ is a surface mount voltage-controlled oscillator with a tuning range of 2280 to 2490 MHz and a typical output power of +9 dBm. It features linear tuning characteristics, low phase noise, low pulling, and low pushing, with a tuning sensitivity of 27-37 MHz/V and a DC operating voltage of 5 V. The device is housed in a CK605 case with dimensions of 12.70 mm × 12.70 mm and is RoHS compliant. It operates from -55°C to 85°C and is aqueous washable, designed for military, avionics, and wireless communications applications.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2490+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |