The ROS-3800-119R+ is a voltage-controlled oscillator designed for point-to-point systems, operating from 1900 to 3700 MHz with a typical power output of +6 dBm and phase noise of -88 dBc/Hz at a 10 kHz offset. It is packaged in a metal case measuring 0.500" x 0.500" x 0.180" with surface mount pins, and is RoHS compliant. The device includes a tuning voltage range of 0 to 20 V, exhibits 2 MHz typical frequency pulling, and operates over a temperature range of -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3800-119R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |