The ROS-3050C+ is a surface-mount voltage-controlled oscillator with a tuning range of 2635 to 3050 MHz, operating at 6 V DC and delivering +8 dBm output power. It features linear tuning characteristics with a sensitivity of 35-50 MHz/V, low phase noise of -75 dBc/Hz at 1 kHz offset, and low pulling and pushing of 0.5 MHz/V and 18 MHz/V respectively. The device is housed in a CK1113 case measuring 12.70 × 12.70 × 5.59 mm, supports aqueous washability, and is RoHS compliant. Operating temperature ranges from -55°C to 85°C, with a maximum supply voltage of 10 V and tuning voltage of 18 V. Tape-and-reel packaging options include 7" and 13" reels with quantities of 10-500 units.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3050C+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |