The ZOS-535+ is a coaxial voltage-controlled oscillator with dual outputs, operating from 300 to 525 MHz, designed for frequency monitoring and load-insensitive applications. It features octave bandwidth, linear tuning, and harmonic suppression of -27 dBc typical. The device is housed in a rugged shielded case with SMA connectors and is RoHS compliant. Operating voltage ranges from 12 to 140 mA at +16 V maximum supply, with tuning voltage up to +18 V. It maintains performance across an operating temperature range of -55°C to 85°C and a storage range of -55°C to 100°C. Phase noise is -96 dBc/Hz at 10 kHz offset, -118 dBc/Hz at 100 kHz, and -131 dBc/Hz at 1 MHz. Output power is +9 dBm for the main port and -13 dBm for the auxiliary port. Physical dimensions are 82.55 × 35.05 × 31.75 mm, with a weight of 180 grams.
VOLTAGE CONT OSC/SMA/BKT/ RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ZOS-535+ |
| Product Name | VOLTAGE CONT OSC/SMA/BKT/ RoHS |
| Connectors | SMA |