The JTOS-75+ is a surface-mount voltage-controlled oscillator designed for frequency synthesis and VHF communication systems, operating from 37.5 to 75 MHz with linear tuning characteristics. It comes in a BK377 case measuring 12.83 × 20.32 × 13.34 mm, with a 14-pin configuration. The device delivers +7.5 dBm typical output power, exhibits -152 dBc/Hz phase noise at 1 MHz offset, and suppresses harmonics to -32 dBc typical. Tuning sensitivity is 345 MHz/V, with a Vcc range of 2.7 to 3.2 volts and a maximum supply voltage of 16 volts. It is RoHS compliant, aqueous washable, and rated for operation from -55°C to 85°C. The part meets environmental standard ENV65.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | JTOS-75+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |