The ROS-2045-219R+ is a surface-mount voltage-controlled oscillator designed for WCDMA applications, operating from 1900 to 2000 MHz with a 50Ω output impedance. It is packaged in a CK605 metal case measuring 0.500" x 0.500" x 0.180" and features a typical output power of +6.5 dBm, phase noise of -101 dBc/Hz at 10 kHz offset, harmonic suppression of -25 dBc, and linear tuning sensitivity of 42-56 MHz/V over a 0.5 to 4.5 V tuning range. The device is RoHS compliant and operates reliably from -55°C to 85°C with a maximum supply voltage of 6.5 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2045-219R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |