The ROS-1000C-519R+ is a surface-mount voltage-controlled oscillator designed for 1000 MHz operation in military and avionics applications. It is housed in a metal case measuring 0.500" x 0.500" x 0.220" with a CK1113 case style. The oscillator provides -125 dBc/Hz typ. phase noise at a 10 kHz offset, harmonic suppression of -22 dBc typ., tuning sensitivity of 5 MHz/V, frequency pulling of 0.06 MHz typ., and pushing of 0.01 MHz/V typ. It operates over a supply voltage range of 5 V with a maximum current draw of 35 mA. The device is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1000C-519R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |