The ROS-2243C+ is a surface mount voltage-controlled oscillator designed for wireless communications applications in the 2185 to 2243 MHz range. It is housed in a CK1113 case with dimensions of 12.70 × 12.70 × 5.59 mm. The device provides a typical output power of +4.8 dBm, operating supply voltage of 4.75 V, and supply current of 39 mA. Phase noise is specified as -86 dBc/Hz at 1 kHz, -114 dBc/Hz at 10 kHz, -135 dBc/Hz at 100 kHz, and -154 dBc/Hz at 1 MHz offset. Tuning sensitivity is 21 MHz/V with a tuning voltage range of 0 to 5 V. Harmonic suppression is -29 dBc for the second harmonic. The part is RoHS compliant and operates over a temperature range of -55°C to 85°C. Absolute maximum ratings include 7 V for supply and tuning voltage. All performance data is referenced to a 50 ohm system.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2243C+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |