The ROS-2150VWR+ is a surface-mount voltage-controlled oscillator operating from 970 to 2150 MHz, designed for wireless communications and test equipment applications. It is packaged in a metal case measuring 0.500" x 0.500" x 0.180" and features low phase noise of -142 dBc/Hz typ. at 1 MHz offset, tuning sensitivity of 1 MHz/V typ., and a maximum supply voltage of 6 V. The device is RoHS compliant and operates over a temperature range of -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2150VWR+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |