The ROS-1410+ is a surface-mount voltage-controlled oscillator covering 850 to 1410 MHz with linear tuning of 50-80 MHz/V typical. It provides +7.0 dBm typical output power, -99 dBc/Hz phase noise at 10 kHz offset, and operates from a 12 V supply drawing 95 mA maximum. The device is housed in a CK605 package measuring 12.70 × 12.70 × 4.57 mm and is rated for operation from -55°C to 85°C. It is RoHS compliant and designed for applications including cellular and instrumentation systems requiring fast tuning.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1410+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |