The ROS-13301PH19R+ is a surface-mount voltage-controlled oscillator designed for satellite systems, operating from 1210 to 1330 MHz with a +3.5 dBm typical output power. It is housed in a CK605 metal case measuring 0.500" x 0.500" x 0.180" and features low phase noise of -106 dBc/Hz at 10 kHz offset, linear tuning sensitivity of 1.22:1 typ., and low pushing of 0.5 MHz/V typ. The device operates with a 5 V supply, supports aqueous washability, and is RoHS compliant. Operating temperature ranges from -55°C to 85°C with a maximum tuning and supply voltage of 7 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-13301PH19R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |