The ROS-1121V+ is a surface mount voltage controlled oscillator designed for linear tuning between 1060 and 1121 MHz with a 5 V power supply. It features a CK605 case style measuring 12.70 mm × 12.70 mm × 4.57 mm, a tuning sensitivity of 8-13 MHz/V, and phase noise of -111 dBc/Hz at 10 kHz offset. Harmonic levels are below -11 dBc, and power output ranges from 0.43 to 5.97 dBm across temperature. The device is RoHS compliant, aqueous washable, and operates from -55°C to 85°C with an absolute maximum supply voltage of +6 V and tuning voltage of +12 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1121V+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |