The ROS-1700-819R+ is a voltage-controlled oscillator designed for cellular infrastructure applications, operating from 1690 to 1740 MHz with a 5 V tuning voltage range. It is packaged in a CK605 metal case measuring 0.500" x 0.500" x 0.180", featuring surface mount compatibility and RoHS compliance. The oscillator exhibits typical phase noise of -108 dBc/Hz at a 10 kHz offset, tuning sensitivity of 1.06:1, frequency pulling of 0.7 MHz, and pushing of 0.2 MHz/V. It operates from -55°C to 85°C with a maximum supply voltage of 6.5 V and tuning voltage of 7 V. Environmental ratings comply with ENV65.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1700-819R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |