The ROS-1280-819+ is a surface-mount voltage controlled oscillator designed for 1280 MHz operation in military and wireless communication applications. It is housed in a CK829 metal case measuring 0.500" x 0.500" x 0.100". The oscillator supplies a typical output power of +6.5 dBm, with phase noise of -116 dBc/Hz at a 10 kHz offset and harmonic suppression of -24 dBc typical. Tuning sensitivity is 0.2 MHz/V typical, with a tuning voltage range of 0 to 5 V and a supply voltage of 5 V. It operates across -40°C to 85°C and is RoHS compliant. The part is aqueous washable and features low frequency pulling and pushing characteristics.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1280-819+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |