The ROS-2920-219+ is a surface mount voltage controlled oscillator designed for wireless communications, operating from 2820 to 2920 MHz with a 5 V tuning range. It features a CK605 case style with dimensions of 12.70 × 12.70 × 4.57 mm, a +4 dBm typical output power, and a tuning sensitivity of 53-56 MHz/V. Phase noise is specified at -74 dBc/Hz at 1 kHz, -101 dBc/Hz at 10 kHz, -123 dBc/Hz at 100 kHz, and -143 dBc/Hz at 1 MHz offset. The device operates from -55°C to 85°C with a 5 V supply voltage and draws 30 mA maximum. Harmonic suppression is greater than -90 dBc, and pulling and pushing are 0.6 and 1.0 MHz/V respectively. It is RoHS compliant and aqueous washable.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2920-219+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |