The MOS-1632-119+ is a surface mount voltage-controlled oscillator designed for tuning in phase-locked loops, operating from 1556 to 1632 MHz with a +4.5 dBm output power and 5V supply voltage. It features linear tuning sensitivity of 31-35 MHz/V, low phase noise of -83 dBc/Hz at 1 kHz offset, and low frequency pulling and pushing. The device is housed in a CZ682 case measuring 9.52 × 9.52 × 3.33 mm, with pins for RF output, VCC, V-TUNE, and ground. It is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | MOS-1632-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |