Mini-Circuits 5X SMT Multiplier, Output Freq 350 - 575 MHz RMK-5-571+

Description
Mini-Circuits’ RMK-5-571+ is a surface mount frequency multiplier with a multiplication factor of 5, converting input frequencies of 70 to 115 MHz into output frequencies of 350 to 575 MHz. It provides high input power handling with low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded 6-lead surface-mount package (0.38 x 0.50 x 0.15”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-5-571+ is a surface mount frequency multiplier with a multiplication factor of 5, converting input frequencies of 70 to 115 MHz into output frequencies of 350 to 575 MHz. It provides high input power handling with low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded 6-lead surface-mount package (0.38 x 0.50 x 0.15”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 350 - 575 MHz - RMK-5-571+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 350 - 575 MHz
RMK-5-571+
5X SMT Multiplier, Output Freq 350 - 575 MHz RMK-5-571+
Mini-Circuits’ RMK-5-571+ is a surface mount frequency multiplier with a multiplication factor of 5, converting input frequencies of 70 to 115 MHz into output frequencies of 350 to 575 MHz. It provides high input power handling with low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded 6-lead surface-mount package (0.38 x 0.50 x 0.15”) with wraparound terminations for excellent solderability.

Mini-Circuits’ RMK-5-571+ is a surface mount frequency multiplier with a multiplication factor of 5, converting input frequencies of 70 to 115 MHz into output frequencies of 350 to 575 MHz. It provides high input power handling with low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded 6-lead surface-mount package (0.38 x 0.50 x 0.15”) with wraparound terminations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-571+
Product Name 5X SMT Multiplier, Output Freq 350 - 575 MHz
Input Frequency Range 70 to 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X Multiplier, Output Freq 20 to 45 GHz - ZXF90-3-453-V+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 15000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details
5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details
2X SMT Multiplier, Output Freq 12400 - 40000 MHz - CY2-44+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 16000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
2X SMT Multiplier, Output Freq 3400 - 7200 MHz - KC2-36+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details