Mini-Circuits 2X SMT Multiplier, Output Freq 3400 - 7200 MHz KC2-36+

Description
2X SMT Multiplier, Output Freq 3400 - 7200 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 3400 - 7200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 3400 - 7200 MHz - KC2-36+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 3400 - 7200 MHz
KC2-36+
2X SMT Multiplier, Output Freq 3400 - 7200 MHz KC2-36+
2X SMT Multiplier, Output Freq 3400 - 7200 MHz

2X SMT Multiplier, Output Freq 3400 - 7200 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KC2-36+
Product Name 2X SMT Multiplier, Output Freq 3400 - 7200 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Specs
Input Frequency Range 2000 to 4000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details
3X SMT Multiplier, Output Freq 3000 - 4500 MHz - AMK-3-452+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details
5X SMT Multiplier, Output Freq 350 - 575 MHz - RMK-5-571+ - Mini-Circuits
Specs
Input Frequency Range 70 to 115 MHz
Multiplying Factor 5X
Conversion Loss / Gain 25.5 dB
View Details