Mini-Circuits RF Filters - RLP-70+ RLP-70+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 932242-RLP-70+ Features: 77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-70+DKR, 3157-RLP-70+TR, 3157-RLP-70+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 932242-RLP-70+ Features: 77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-70+DKR, 3157-RLP-70+TR, 3157-RLP-70+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RLP-70+
RLP-70+
RF Filters - RLP-70+ RLP-70+
Manufacturer: Mini-Circuits Win Source Part Number: 932242-RLP-70+ Features: 77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-70+DKR, 3157-RLP-70+TR, 3157-RLP-70+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 932242-RLP-70+
Features: 77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLP-70+DKR, 3157-RLP-70+TR, 3157-RLP-70+CT

Buy Now Datasheet
RF Filters - 3157-RLP-70+DKR-ND - DigiKey
Thief River Falls, MN, United States
77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-70+CT-ND - DigiKey
Thief River Falls, MN, United States
77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-70+TR-ND - DigiKey
Thief River Falls, MN, United States
77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

77MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RLP-70+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-70+
RF Filters RLP-70+
RF FILTER LOW PASS 77MHZ 8SMD

RF FILTER LOW PASS 77MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-70+ 3157-RLP-70+DKR-ND RLP-70+
Product Name RF Filters - RLP-70+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-SLP-250+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
32 to 36GHz – Band Pass Filter - UIYBPF3714B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 3.20E7 to 3.60E7 kHz
View Details
Band Pass Filter - 5o26106736 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1400 to 2500 MHz
View Details
4000 MHz LC Lowpass Filter - AE4000LL9341-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 0.5000 dB
View Details