Anatech Electronics, Inc. 4000 MHz LC Lowpass Filter AE4000LL9341-SF

Description
4000 MHz LC Lowpass Filter
Request a Quote
Description
4000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz LC Lowpass Filter - AE4000LL9341-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz LC Lowpass Filter
AE4000LL9341-SF
4000 MHz LC Lowpass Filter AE4000LL9341-SF
4000 MHz LC Lowpass Filter

4000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000LL9341-SF
Product Name 4000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
168 MHz LC Low Pass Filter - AE168L9199 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 168 MHz
Insertion Loss 1 dB
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details