Mini-Circuits RF Filters RLP-470+

Description
510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RLP-470+CT-ND - DigiKey
Thief River Falls, MN, United States
510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-470+DKR-ND - DigiKey
Thief River Falls, MN, United States
510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-470+TR-ND - DigiKey
Thief River Falls, MN, United States
510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RLP-470+
RLP-470+
RF Filters - RLP-470+ RLP-470+
Manufacturer: Mini-Circuits Win Source Part Number: 932241-RLP-470+ Features: 510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-470+CT, 3157-RLP-470+DKR, 3157-RLP-470+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 932241-RLP-470+
Features: 510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLP-470+CT, 3157-RLP-470+DKR, 3157-RLP-470+TR

Buy Now Datasheet
RF Filters - RLP-470+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-470+
RF Filters RLP-470+
RF FILTER LOW PASS 510MHZ 8SMD

RF FILTER LOW PASS 510MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RLP-470+CT-ND RLP-470+ RLP-470+
Product Name RF Filters RF Filters - RLP-470+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
Passive Glass 0.5 GHz Surface Mount Highpass Filter - MFHP-00021GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 500 to 30000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details