Mini-Circuits
LIMITER / SMA / RoHS
VLM-52-S+
Description
LIMITER / SMA / RoHS
Request a Quote
Email Supplier
Datasheet
Description
LIMITER / SMA / RoHS
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Limiters |
|
Product Number
|
VLM-52-S+ |
|
Product Name
|
LIMITER / SMA / RoHS |
|
Frequency Band
|
10.0 to 500.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Recovery Time
0.0100 µs
Package Type
Surface Mount
View Details
Frequency Band
100.0 to 2500.0 MHz
Insertion Loss
0.7000 dB
Recovery Time
0.0080 µs
View Details
Recovery Time
0.0080 µs
Package Type
Surface Mount
View Details
Frequency Band
100.0 to 2500.0 MHz
Insertion Loss
0.7000 dB
Recovery Time
0.0080 µs
View Details