Mini-Circuits Attenuators UNAT-8A+

Description
8 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
8 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-8A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-8A+-ND
Attenuators 3157-UNAT-8A+-ND
8 DB FIXED ATT, DC - 6000 MHZ

8 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - UNAT-8A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-8A+
RF and Wireless - Attenuators UNAT-8A+
8 DB FIXED ATT, DC - 6000 MHZ

8 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - UNAT-8A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-8A+
Attenuators UNAT-8A+
RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1.2W N-Type In-Line Module

RF Attenuators 8dB 0 Hz ~ 6 GHz 50 Ohms 1.2W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-8A+-ND UNAT-8A+ UNAT-8A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-BW-S5W2+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details