Mini-Circuits Lumped LC Band Pass Filter, 435 - 535 MHz, 50Ω RBPF-485+

Description
The RBPF-485+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 435-535 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The RBPF-485+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 435-535 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 435 - 535 MHz, 50Ω - RBPF-485+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 435 - 535 MHz, 50Ω
RBPF-485+
Lumped LC Band Pass Filter, 435 - 535 MHz, 50Ω RBPF-485+
The RBPF-485+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 435-535 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.

The RBPF-485+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 435-535 MHz. This filter is built with high Q capacitors, chip inductors and wire wound inductors for superior performance. In addition it has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number RBPF-485+
Product Name Lumped LC Band Pass Filter, 435 - 535 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2720 - 3570 MHz, 50Ω - BFCN-3115+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3115 dB
View Details
4 suppliers
RF Filters - 3157-BLP-30+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω - CBP2-3050BN+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 4555 - 4695 MHz, 50Ω - CBP4-4625AG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details