The SXBP-375+ is a surface mount bandpass filter designed for 330 to 420 MHz applications with a 50 Ω impedance. It features a miniature shielded HF1139 package measuring 0.44" x 0.74" x 0.27", flat group delay of 2 ns typ. across the passband, and typ. 50 dB rejection in the stop bands. Insertion loss is 0.8 dB max. within the band, with VSWR of 1.8:1 max. The filter provides over 40 dB rejection from DC to 170 MHz and from 580 MHz to 1300 MHz. It operates from -40°C to 85°C with a maximum RF power input of 1 W. The part is RoHS compliant and aqueous washable.
The SXBP-375+ is a bandpass filter fabricated using SMT technology. Covering 375 MHz ± 45 MHz, these units offer good matching within the passband and high rejection. This unit uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.
RF FILTER BAND PASS 375MHZ 8SMD
RF FILTER BAND PASS 375MHZ 8SMD
RF FILTER BAND PASS 375MHZ 8SMD
BAND PASS FLTR / SURF MT /ROHS
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-375+ | 3157-SXBP-375+CT-ND | SXBP-375+ |
| Product Name | Lumped LC Band Pass Filter, 330 - 420 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 375 dB | 1.8 dB | 1.8 dB |
| Filter Technology | Passive Filter |