Mini-Circuits Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω RBP-130+

Description
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω - RBP-130+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω
RBP-130+
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω RBP-130+
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω

Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-RBP-130+DKR-ND - DigiKey
Thief River Falls, MN, United States
130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-130+CT-ND - DigiKey
Thief River Falls, MN, United States
130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-130+TR-ND - DigiKey
Thief River Falls, MN, United States
130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

130MHz Center Frequency Band Pass RF Filter (Radio Frequency) 85MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RBP-130+
RBP-130+
RF Filters - RBP-130+ RBP-130+
Manufacturer: Mini-Circuits Win Source Part Number: 715909-RBP-130+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1746+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 715909-RBP-130+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1746+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - RBP-130+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-130+
RF Filters RBP-130+
RF FILTER BAND PASS 130MHZ 8SMD

RF FILTER BAND PASS 130MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-130+ 3157-RBP-130+DKR-ND RBP-130+ RBP-130+
Product Name Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω RF Filters RF Filters - RBP-130+ RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 94 - 108 MHz, 50Ω - BBP-101+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 101 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-880+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4495 MHz
View Details
Ceramic Filters - 3157-HFCN-2100D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4100 MHz
View Details
2 suppliers