Mini-Circuits Ceramic Filters HFCN-2100D+

Description
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-2100D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2100D+TR-ND
Ceramic Filters 3157-HFCN-2100D+TR-ND
4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

4.1GHz Center High Pass Ceramic Filter 3.8GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-2100D+
HFCN-2100D+
Ceramic Filters - HFCN-2100D+ HFCN-2100D+
Manufacturer: Mini-Circuits Win Source Part Number: 738519-HFCN-2100D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1718+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 738519-HFCN-2100D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1718+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-HFCN-2100D+TR-ND HFCN-2100D+
Product Name Ceramic Filters Ceramic Filters - HFCN-2100D+
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10068A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
Passive GaAs MMIC 19.8 - 21.7 GHz Bandpass Filter - MFBP-00133PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19780 to 21680 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details